Capital Lighting, Inc. M209778 Mid. Chandeliers-Other 657755

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.25 Bulb Qty: 6 Wattage: 40 Finish: Brushed Nickel Weight: 20.57 Product Name: Six Light Chandelier UPC: 020389006233 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.25 Bulb Qty: 6 Wattage: 40 Finish: Brushed Nickel Weight: 20.57 Product Name: Six Light Chandelier UPC: 020389006233 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M209778 Mid. Chandeliers-Other - 657755 - Capital Lighting, Inc.
Columbus, OH, USA
M209778 Mid. Chandeliers-Other
657755
M209778 Mid. Chandeliers-Other 657755
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.25 Bulb Qty: 6 Wattage: 40 Finish: Brushed Nickel Weight: 20.57 Product Name: Six Light Chandelier UPC: 020389006233 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.25
Bulb
Qty: 6
Wattage: 40
Finish: Brushed Nickel
Weight: 20.57
Product Name: Six Light Chandelier
UPC: 020389006233
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657755
Product Name M209778 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details