Capital Lighting, Inc. M201878 Mid. Chandeliers-Drum Shades 657753

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 27.00 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Brushed Nickel Weight: 30.42 Product Name: Five Light Chandelier UPC: 020389006462 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 27.00 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Brushed Nickel Weight: 30.42 Product Name: Five Light Chandelier UPC: 020389006462 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M201878 Mid. Chandeliers-Drum Shades - 657753 - Capital Lighting, Inc.
Columbus, OH, USA
M201878 Mid. Chandeliers-Drum Shades
657753
M201878 Mid. Chandeliers-Drum Shades 657753
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 27.00 Bulb Type: LED Qty: 5 Wattage: 7.5 Finish: Brushed Nickel Weight: 30.42 Product Name: Five Light Chandelier UPC: 020389006462 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 27.00
Bulb
Type: LED
Qty: 5
Wattage: 7.5
Finish: Brushed Nickel
Weight: 30.42
Product Name: Five Light Chandelier
UPC: 020389006462
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657753
Product Name M201878 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details