Capital Lighting, Inc. M206878 Mid. Chandeliers-Other 657750

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 21.00 Bulb Type: LED Qty: 8 Wattage: 7.5 Finish: Brushed Nickel Product Name: Eight Light Chandelier UPC: 020389006523 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 21.00 Bulb Type: LED Qty: 8 Wattage: 7.5 Finish: Brushed Nickel Product Name: Eight Light Chandelier UPC: 020389006523 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M206878 Mid. Chandeliers-Other - 657750 - Capital Lighting, Inc.
Columbus, OH, USA
M206878 Mid. Chandeliers-Other
657750
M206878 Mid. Chandeliers-Other 657750
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 21.00 Bulb Type: LED Qty: 8 Wattage: 7.5 Finish: Brushed Nickel Product Name: Eight Light Chandelier UPC: 020389006523 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 21.00
Bulb
Type: LED
Qty: 8
Wattage: 7.5
Finish: Brushed Nickel
Product Name: Eight Light Chandelier
UPC: 020389006523
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657750
Product Name M206878 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details