Capital Lighting, Inc. M178317 Bathroom Fixtures-Three Lights 657728

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.37 Extension: 6.37 Bulb Qty: 3 Wattage: 40 Finish: Couture Gold Weight: 7.04 Product Name: Three Light Bath Fixture UPC: 020389006288 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.37 Extension: 6.37 Bulb Qty: 3 Wattage: 40 Finish: Couture Gold Weight: 7.04 Product Name: Three Light Bath Fixture UPC: 020389006288 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M178317 Bathroom Fixtures-Three Lights - 657728 - Capital Lighting, Inc.
Columbus, OH, USA
M178317 Bathroom Fixtures-Three Lights
657728
M178317 Bathroom Fixtures-Three Lights 657728
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.37 Extension: 6.37 Bulb Qty: 3 Wattage: 40 Finish: Couture Gold Weight: 7.04 Product Name: Three Light Bath Fixture UPC: 020389006288 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.37
Extension: 6.37
Bulb
Qty: 3
Wattage: 40
Finish: Couture Gold
Weight: 7.04
Product Name: Three Light Bath Fixture
UPC: 020389006288
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657728
Product Name M178317 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details