Capital Lighting, Inc. 691503048 Lamps-Accent Lamps 657727

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 5.60 Length 5.60 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Glossy Black Product Name: Three Light Living Colors UPC: 046677224691 Category: Living Colors Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 5.60 Length 5.60 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Glossy Black Product Name: Three Light Living Colors UPC: 046677224691 Category: Living Colors Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
691503048 Lamps-Accent Lamps - 657727 - Capital Lighting, Inc.
Columbus, OH, USA
691503048 Lamps-Accent Lamps
657727
691503048 Lamps-Accent Lamps 657727
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 5.60 Length 5.60 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Glossy Black Product Name: Three Light Living Colors UPC: 046677224691 Category: Living Colors Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.90
Height: 5.60
Length 5.60
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Glossy Black
Product Name: Three Light Living Colors
UPC: 046677224691
Category: Living Colors
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657727
Product Name 691503048 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details