Capital Lighting, Inc. 691123148 Lamps-Accent Lamps 657706

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 4.10 Length 4.10 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Metal and White Product Name: One Light Night Light UPC: 046677224578 Category: Night Light Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 4.10 Length 4.10 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Metal and White Product Name: One Light Night Light UPC: 046677224578 Category: Night Light Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
691123148 Lamps-Accent Lamps - 657706 - Capital Lighting, Inc.
Columbus, OH, USA
691123148 Lamps-Accent Lamps
657706
691123148 Lamps-Accent Lamps 657706
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 4.10 Length 4.10 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Metal and White Product Name: One Light Night Light UPC: 046677224578 Category: Night Light Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 4.10
Height: 4.10
Length 4.10
Bulb
Type: LED
Qty: 1
Wattage: 1
Finish: Metal and White
Product Name: One Light Night Light
UPC: 046677224578
Category: Night Light
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657706
Product Name 691123148 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details