Capital Lighting, Inc. 691436048 Lamps-Accent Lamps 657705

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.30 Length 8.30 Bulb Type: LED Qty: 1 Wattage: 15 Finish: Transparent Product Name: One Light Living Colors UPC: 046677799526 Category: Living Colors Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.30 Length 8.30 Bulb Type: LED Qty: 1 Wattage: 15 Finish: Transparent Product Name: One Light Living Colors UPC: 046677799526 Category: Living Colors Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
691436048 Lamps-Accent Lamps - 657705 - Capital Lighting, Inc.
Columbus, OH, USA
691436048 Lamps-Accent Lamps
657705
691436048 Lamps-Accent Lamps 657705
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.30 Length 8.30 Bulb Type: LED Qty: 1 Wattage: 15 Finish: Transparent Product Name: One Light Living Colors UPC: 046677799526 Category: Living Colors Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.30
Length 8.30
Bulb
Type: LED
Qty: 1
Wattage: 15
Finish: Transparent
Product Name: One Light Living Colors
UPC: 046677799526
Category: Living Colors
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657705
Product Name 691436048 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details