Capital Lighting, Inc. 691106048 Lamps-Accent Lamps 657704

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 5.40 Length 5.40 Bulb Type: LED Qty: 2 Wattage: 8 Finish: Metal and White Product Name: Two Light Home Lighting Accessories UPC: 046677794286 Category: Home Lighting Accessories Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 5.40 Length 5.40 Bulb Type: LED Qty: 2 Wattage: 8 Finish: Metal and White Product Name: Two Light Home Lighting Accessories UPC: 046677794286 Category: Home Lighting Accessories Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
691106048 Lamps-Accent Lamps - 657704 - Capital Lighting, Inc.
Columbus, OH, USA
691106048 Lamps-Accent Lamps
657704
691106048 Lamps-Accent Lamps 657704
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 5.40 Length 5.40 Bulb Type: LED Qty: 2 Wattage: 8 Finish: Metal and White Product Name: Two Light Home Lighting Accessories UPC: 046677794286 Category: Home Lighting Accessories Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.30
Height: 5.40
Length 5.40
Bulb
Type: LED
Qty: 2
Wattage: 8
Finish: Metal and White
Product Name: Two Light Home Lighting Accessories
UPC: 046677794286
Category: Home Lighting Accessories
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657704
Product Name 691106048 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details