Capital Lighting, Inc. 691123248 Lamps-Accent Lamps 657703

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 4.10 Length 4.10 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Red Product Name: Two Light Night Light UPC: 046677794675 Category: Night Light Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 4.10 Length 4.10 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Red Product Name: Two Light Night Light UPC: 046677794675 Category: Night Light Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
691123248 Lamps-Accent Lamps - 657703 - Capital Lighting, Inc.
Columbus, OH, USA
691123248 Lamps-Accent Lamps
657703
691123248 Lamps-Accent Lamps 657703
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 4.10 Length 4.10 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Red Product Name: Two Light Night Light UPC: 046677794675 Category: Night Light Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 4.10
Height: 4.10
Length 4.10
Bulb
Type: LED
Qty: 2
Wattage: 1
Finish: Red
Product Name: Two Light Night Light
UPC: 046677794675
Category: Night Light
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657703
Product Name 691123248 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details