Capital Lighting, Inc. 691266048 Lamps-Accent Lamps 657702

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.90 Height: 2.40 Length 2.40 Bulb Type: LED Qty: 6 Wattage: 8 Finish: Transparent Product Name: Six Light Home Lighting Accessories UPC: 046677794392 Category: Home Lighting Accessories Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.90 Height: 2.40 Length 2.40 Bulb Type: LED Qty: 6 Wattage: 8 Finish: Transparent Product Name: Six Light Home Lighting Accessories UPC: 046677794392 Category: Home Lighting Accessories Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
691266048 Lamps-Accent Lamps - 657702 - Capital Lighting, Inc.
Columbus, OH, USA
691266048 Lamps-Accent Lamps
657702
691266048 Lamps-Accent Lamps 657702
PRODUCT DETAILS / SPECS Width/Dia: 6.90 Height: 2.40 Length 2.40 Bulb Type: LED Qty: 6 Wattage: 8 Finish: Transparent Product Name: Six Light Home Lighting Accessories UPC: 046677794392 Category: Home Lighting Accessories Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.90
Height: 2.40
Length 2.40
Bulb
Type: LED
Qty: 6
Wattage: 8
Finish: Transparent
Product Name: Six Light Home Lighting Accessories
UPC: 046677794392
Category: Home Lighting Accessories
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657702
Product Name 691266048 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details