Capital Lighting, Inc. F651020 Lamps-Accent Lamps 657668

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Qty: 1 Wattage: 60 Finish: Sorrel Bronze Weight: 7.05 Product Name: One Light Table Lamp UPC: 742546104322 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Qty: 1 Wattage: 60 Finish: Sorrel Bronze Weight: 7.05 Product Name: One Light Table Lamp UPC: 742546104322 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F651020 Lamps-Accent Lamps - 657668 - Capital Lighting, Inc.
Columbus, OH, USA
F651020 Lamps-Accent Lamps
657668
F651020 Lamps-Accent Lamps 657668
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Qty: 1 Wattage: 60 Finish: Sorrel Bronze Weight: 7.05 Product Name: One Light Table Lamp UPC: 742546104322 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Bulb
Qty: 1
Wattage: 60
Finish: Sorrel Bronze
Weight: 7.05
Product Name: One Light Table Lamp
UPC: 742546104322
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657668
Product Name F651020 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details