Capital Lighting, Inc. F653170 Lamps-Table Lamps 657638

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 12.79 Product Name: One Light Table Lamp UPC: 742546104407 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 12.79 Product Name: One Light Table Lamp UPC: 742546104407 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F653170 Lamps-Table Lamps - 657638 - Capital Lighting, Inc.
Columbus, OH, USA
F653170 Lamps-Table Lamps
657638
F653170 Lamps-Table Lamps 657638
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 12.79 Product Name: One Light Table Lamp UPC: 742546104407 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 12.79
Product Name: One Light Table Lamp
UPC: 742546104407
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657638
Product Name F653170 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details