Capital Lighting, Inc. F653070 Lamps-Table Lamps 657635

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 8.16 Product Name: One Light Table Lamp UPC: 742546104384 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 8.16 Product Name: One Light Table Lamp UPC: 742546104384 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F653070 Lamps-Table Lamps - 657635 - Capital Lighting, Inc.
Columbus, OH, USA
F653070 Lamps-Table Lamps
657635
F653070 Lamps-Table Lamps 657635
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 8.16 Product Name: One Light Table Lamp UPC: 742546104384 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 8.16
Product Name: One Light Table Lamp
UPC: 742546104384
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657635
Product Name F653070 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details