Capital Lighting, Inc. F651136 Lamps-Table Lamps 657634

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 13.23 Product Name: One Light Table Lamp UPC: 742546104346 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 13.23 Product Name: One Light Table Lamp UPC: 742546104346 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F651136 Lamps-Table Lamps - 657634 - Capital Lighting, Inc.
Columbus, OH, USA
F651136 Lamps-Table Lamps
657634
F651136 Lamps-Table Lamps 657634
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 13.23 Product Name: One Light Table Lamp UPC: 742546104346 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 13.23
Product Name: One Light Table Lamp
UPC: 742546104346
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657634
Product Name F651136 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details