Capital Lighting, Inc. F654036 Lamps-Table Lamps 657617

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 7.5 Finish: Satin Nickel Weight: 7.49 Product Name: One Light Table Lamp UPC: 742546104599 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 7.5 Finish: Satin Nickel Weight: 7.49 Product Name: One Light Table Lamp UPC: 742546104599 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F654036 Lamps-Table Lamps - 657617 - Capital Lighting, Inc.
Columbus, OH, USA
F654036 Lamps-Table Lamps
657617
F654036 Lamps-Table Lamps 657617
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 7.5 Finish: Satin Nickel Weight: 7.49 Product Name: One Light Table Lamp UPC: 742546104599 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 7.5
Finish: Satin Nickel
Weight: 7.49
Product Name: One Light Table Lamp
UPC: 742546104599
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657617
Product Name F654036 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details