Capital Lighting, Inc. F73036 Island/Pool Table-3 Light Bar 657615

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.40 Height: 4.25 Extension: 72 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Satin Nickel Weight: 7.28 Product Name: Three Light Pendant UPC: 742546104506 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.40 Height: 4.25 Extension: 72 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Satin Nickel Weight: 7.28 Product Name: Three Light Pendant UPC: 742546104506 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F73036 Island/Pool Table-3 Light Bar - 657615 - Capital Lighting, Inc.
Columbus, OH, USA
F73036 Island/Pool Table-3 Light Bar
657615
F73036 Island/Pool Table-3 Light Bar 657615
PRODUCT DETAILS / SPECS Width/Dia: 27.40 Height: 4.25 Extension: 72 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Satin Nickel Weight: 7.28 Product Name: Three Light Pendant UPC: 742546104506 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.40
Height: 4.25
Extension: 72
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Satin Nickel
Weight: 7.28
Product Name: Three Light Pendant
UPC: 742546104506
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657615
Product Name F73036 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details