Capital Lighting, Inc. F654136 Lamps-Table Lamps 657614

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 7.5 Finish: Satin Nickel Weight: 7.49 Product Name: One Light Table Lamp UPC: 742546104605 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 7.5 Finish: Satin Nickel Weight: 7.49 Product Name: One Light Table Lamp UPC: 742546104605 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F654136 Lamps-Table Lamps - 657614 - Capital Lighting, Inc.
Columbus, OH, USA
F654136 Lamps-Table Lamps
657614
F654136 Lamps-Table Lamps 657614
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 7.5 Finish: Satin Nickel Weight: 7.49 Product Name: One Light Table Lamp UPC: 742546104605 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 7.5
Finish: Satin Nickel
Weight: 7.49
Product Name: One Light Table Lamp
UPC: 742546104605
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657614
Product Name F654136 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details