Capital Lighting, Inc. F857010E1 Exterior -Wall Mount 657609

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Graphite Weight: 4.18 Product Name: One Light Outdoor Wall UPC: 742546090878 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Graphite Weight: 4.18 Product Name: One Light Outdoor Wall UPC: 742546090878 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F857010E1 Exterior -Wall Mount - 657609 - Capital Lighting, Inc.
Columbus, OH, USA
F857010E1 Exterior -Wall Mount
657609
F857010E1 Exterior -Wall Mount 657609
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Graphite Weight: 4.18 Product Name: One Light Outdoor Wall UPC: 742546090878 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Graphite
Weight: 4.18
Product Name: One Light Outdoor Wall
UPC: 742546090878
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657609
Product Name F857010E1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details