Capital Lighting, Inc. F864211 Sconces-Other 657608

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Bronze TDL Weight: 10.14 Product Name: One Light Wall UPC: 742546104476 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Bronze TDL Weight: 10.14 Product Name: One Light Wall UPC: 742546104476 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F864211 Sconces-Other - 657608 - Capital Lighting, Inc.
Columbus, OH, USA
F864211 Sconces-Other
657608
F864211 Sconces-Other 657608
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Bronze TDL Weight: 10.14 Product Name: One Light Wall UPC: 742546104476 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Extension: 4
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Bronze TDL
Weight: 10.14
Product Name: One Light Wall
UPC: 742546104476
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657608
Product Name F864211 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details