Capital Lighting, Inc. F857011E1 Exterior -Wall Mount 657607

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze TDL Weight: 4.18 Product Name: One Light Outdoor Wall UPC: 742546090885 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze TDL Weight: 4.18 Product Name: One Light Outdoor Wall UPC: 742546090885 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F857011E1 Exterior -Wall Mount - 657607 - Capital Lighting, Inc.
Columbus, OH, USA
F857011E1 Exterior -Wall Mount
657607
F857011E1 Exterior -Wall Mount 657607
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Bronze TDL Weight: 4.18 Product Name: One Light Outdoor Wall UPC: 742546090885 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Bronze TDL
Weight: 4.18
Product Name: One Light Outdoor Wall
UPC: 742546090885
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657607
Product Name F857011E1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details