Capital Lighting, Inc. F857110U Exterior -Wall Mount 657604

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 8.8 Product Name: One Light Outdoor Wall UPC: 742546090915 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 8.8 Product Name: One Light Outdoor Wall UPC: 742546090915 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F857110U Exterior -Wall Mount - 657604 - Capital Lighting, Inc.
Columbus, OH, USA
F857110U Exterior -Wall Mount
657604
F857110U Exterior -Wall Mount 657604
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 8.8 Product Name: One Light Outdoor Wall UPC: 742546090915 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Graphite
Weight: 8.8
Product Name: One Light Outdoor Wall
UPC: 742546090915
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657604
Product Name F857110U Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details