Capital Lighting, Inc. F864111 Sconces-Other 657602

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Bronze TDL Weight: 6.61 Product Name: One Light Wall UPC: 742546104469 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Bronze TDL Weight: 6.61 Product Name: One Light Wall UPC: 742546104469 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F864111 Sconces-Other - 657602 - Capital Lighting, Inc.
Columbus, OH, USA
F864111 Sconces-Other
657602
F864111 Sconces-Other 657602
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Bronze TDL Weight: 6.61 Product Name: One Light Wall UPC: 742546104469 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 4
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Bronze TDL
Weight: 6.61
Product Name: One Light Wall
UPC: 742546104469
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657602
Product Name F864111 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details