Capital Lighting, Inc. M257078 Pendants-Fabric Shade 657499

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 32.5 Product Name: Two Light Pendant UPC: 020389005991 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 32.5 Product Name: Two Light Pendant UPC: 020389005991 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M257078 Pendants-Fabric Shade - 657499 - Capital Lighting, Inc.
Columbus, OH, USA
M257078 Pendants-Fabric Shade
657499
M257078 Pendants-Fabric Shade 657499
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 32.5 Product Name: Two Light Pendant UPC: 020389005991 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 15.25
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 32.5
Product Name: Two Light Pendant
UPC: 020389005991
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657499
Product Name M257078 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details