Capital Lighting, Inc. M257519 Pendants-Fabric Shade 657497

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sienna Bronze Weight: 43.4 Product Name: Four Light Pendant UPC: 020389006004 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sienna Bronze Weight: 43.4 Product Name: Four Light Pendant UPC: 020389006004 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M257519 Pendants-Fabric Shade - 657497 - Capital Lighting, Inc.
Columbus, OH, USA
M257519 Pendants-Fabric Shade
657497
M257519 Pendants-Fabric Shade 657497
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sienna Bronze Weight: 43.4 Product Name: Four Light Pendant UPC: 020389006004 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 15.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sienna Bronze
Weight: 43.4
Product Name: Four Light Pendant
UPC: 020389006004
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657497
Product Name M257519 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details