Capital Lighting, Inc. M258219 Mini Pendants-Rod 657496

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 3.9 Product Name: One Light Pendant UPC: 020389006028 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 3.9 Product Name: One Light Pendant UPC: 020389006028 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M258219 Mini Pendants-Rod - 657496 - Capital Lighting, Inc.
Columbus, OH, USA
M258219 Mini Pendants-Rod
657496
M258219 Mini Pendants-Rod 657496
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 3.9 Product Name: One Light Pendant UPC: 020389006028 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna Bronze
Weight: 3.9
Product Name: One Light Pendant
UPC: 020389006028
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657496
Product Name M258219 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details