Capital Lighting, Inc. M257578 Pendants-Fabric Shade 657494

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 43.4 Product Name: Four Light Pendant UPC: 020389006011 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 43.4 Product Name: Four Light Pendant UPC: 020389006011 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M257578 Pendants-Fabric Shade - 657494 - Capital Lighting, Inc.
Columbus, OH, USA
M257578 Pendants-Fabric Shade
657494
M257578 Pendants-Fabric Shade 657494
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 43.4 Product Name: Four Light Pendant UPC: 020389006011 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 15.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 43.4
Product Name: Four Light Pendant
UPC: 020389006011
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657494
Product Name M257578 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details