Capital Lighting, Inc. M258278 Mini Pendants-Rod 657493

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.9 Product Name: One Light Pendant UPC: 020389006035 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.9 Product Name: One Light Pendant UPC: 020389006035 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M258278 Mini Pendants-Rod - 657493 - Capital Lighting, Inc.
Columbus, OH, USA
M258278 Mini Pendants-Rod
657493
M258278 Mini Pendants-Rod 657493
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.9 Product Name: One Light Pendant UPC: 020389006035 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.9
Product Name: One Light Pendant
UPC: 020389006035
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657493
Product Name M258278 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details