Capital Lighting, Inc. F484036 Bathroom Fixtures-Three Lights 657489

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 5.13 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Bath UPC: 742546104551 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 5.13 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Bath UPC: 742546104551 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F484036 Bathroom Fixtures-Three Lights - 657489 - Capital Lighting, Inc.
Columbus, OH, USA
F484036 Bathroom Fixtures-Three Lights
657489
F484036 Bathroom Fixtures-Three Lights 657489
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 5.13 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Bath UPC: 742546104551 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Extension: 5.13
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Satin Nickel
Weight: 4.63
Product Name: Three Light Bath
UPC: 742546104551
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657489
Product Name F484036 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details