Capital Lighting, Inc. M26854 Mid. Chandeliers-Drum Shades 657478

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 6.4 Product Name: Three Light Pendant UPC: 020389006097 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 6.4 Product Name: Three Light Pendant UPC: 020389006097 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M26854 Mid. Chandeliers-Drum Shades - 657478 - Capital Lighting, Inc.
Columbus, OH, USA
M26854 Mid. Chandeliers-Drum Shades
657478
M26854 Mid. Chandeliers-Drum Shades 657478
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 6.4 Product Name: Three Light Pendant UPC: 020389006097 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 6.4
Product Name: Three Light Pendant
UPC: 020389006097
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657478
Product Name M26854 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details