Capital Lighting, Inc. M259717 Pendants-Drum Shade 657477

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Couture Gold Product Name: Four Light Pendant UPC: 020389006530 Category: Pendant
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Couture Gold Product Name: Four Light Pendant UPC: 020389006530 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M259717 Pendants-Drum Shade - 657477 - Capital Lighting, Inc.
Columbus, OH, USA
M259717 Pendants-Drum Shade
657477
M259717 Pendants-Drum Shade 657477
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Couture Gold Product Name: Four Light Pendant UPC: 020389006530 Category: Pendant

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Couture Gold
Product Name: Four Light Pendant
UPC: 020389006530
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657477
Product Name M259717 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details