Capital Lighting, Inc. M259778 Pendants-Drum Shade 657474

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.75 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 020389006547 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.75 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 020389006547 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M259778 Pendants-Drum Shade - 657474 - Capital Lighting, Inc.
Columbus, OH, USA
M259778 Pendants-Drum Shade
657474
M259778 Pendants-Drum Shade 657474
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.75 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 020389006547 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.75
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 020389006547
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657474
Product Name M259778 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details