Capital Lighting, Inc. M261617 Mid. Chandeliers-Other 657473

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Bulb Qty: 3 Wattage: 60 Finish: Couture Gold Weight: 17.38 Product Name: Three Light Pendant UPC: 020389006226 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Bulb Qty: 3 Wattage: 60 Finish: Couture Gold Weight: 17.38 Product Name: Three Light Pendant UPC: 020389006226 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M261617 Mid. Chandeliers-Other - 657473 - Capital Lighting, Inc.
Columbus, OH, USA
M261617 Mid. Chandeliers-Other
657473
M261617 Mid. Chandeliers-Other 657473
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Bulb Qty: 3 Wattage: 60 Finish: Couture Gold Weight: 17.38 Product Name: Three Light Pendant UPC: 020389006226 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 33.50
Bulb
Qty: 3
Wattage: 60
Finish: Couture Gold
Weight: 17.38
Product Name: Three Light Pendant
UPC: 020389006226
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657473
Product Name M261617 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details