Capital Lighting, Inc. M264419 Mini Pendants-Drum Shades 657472

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 57 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Sienna Bronze Weight: 6.17 Product Name: One Light Pendant UPC: 020389006479 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 57 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Sienna Bronze Weight: 6.17 Product Name: One Light Pendant UPC: 020389006479 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M264419 Mini Pendants-Drum Shades - 657472 - Capital Lighting, Inc.
Columbus, OH, USA
M264419 Mini Pendants-Drum Shades
657472
M264419 Mini Pendants-Drum Shades 657472
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 57 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Sienna Bronze Weight: 6.17 Product Name: One Light Pendant UPC: 020389006479 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Extension: 57
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Sienna Bronze
Weight: 6.17
Product Name: One Light Pendant
UPC: 020389006479
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657472
Product Name M264419 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details