Capital Lighting, Inc. M261678 Mid. Chandeliers-Drum Shades 657471

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 17.38 Product Name: Three Light Pendant UPC: 020389006219 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 17.38 Product Name: Three Light Pendant UPC: 020389006219 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M261678 Mid. Chandeliers-Drum Shades - 657471 - Capital Lighting, Inc.
Columbus, OH, USA
M261678 Mid. Chandeliers-Drum Shades
657471
M261678 Mid. Chandeliers-Drum Shades 657471
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 17.38 Product Name: Three Light Pendant UPC: 020389006219 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 33.50
Bulb
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 17.38
Product Name: Three Light Pendant
UPC: 020389006219
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657471
Product Name M261678 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details