Capital Lighting, Inc. M410617 Sconces-Other 657469

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.00 Extension: 6 Bulb Qty: 2 Wattage: 40 Finish: Couture Gold Weight: 4.77 Product Name: Two Light Wall Fixture UPC: 020389006264 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.00 Extension: 6 Bulb Qty: 2 Wattage: 40 Finish: Couture Gold Weight: 4.77 Product Name: Two Light Wall Fixture UPC: 020389006264 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
M410617 Sconces-Other - 657469 - Capital Lighting, Inc.
Columbus, OH, USA
M410617 Sconces-Other
657469
M410617 Sconces-Other 657469
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.00 Extension: 6 Bulb Qty: 2 Wattage: 40 Finish: Couture Gold Weight: 4.77 Product Name: Two Light Wall Fixture UPC: 020389006264 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 17.00
Extension: 6
Bulb
Qty: 2
Wattage: 40
Finish: Couture Gold
Weight: 4.77
Product Name: Two Light Wall Fixture
UPC: 020389006264
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657469
Product Name M410617 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details