PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.50
Extension: 9
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Brushed Nickel
Weight: 3.75
Product Name: One Light Wall Fixture
UPC: 020389006509
Category: Wall
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 657463 |
| Product Name | M411078 Sconces-Drum Shades |
| Application | Residential |