Capital Lighting, Inc. F267636 Mini Pendants-3 Light Cluster 657454

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9.7 Product Name: Three Light Pendant UPC: 742546105084 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9.7 Product Name: Three Light Pendant UPC: 742546105084 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F267636 Mini Pendants-3 Light Cluster - 657454 - Capital Lighting, Inc.
Columbus, OH, USA
F267636 Mini Pendants-3 Light Cluster
657454
F267636 Mini Pendants-3 Light Cluster 657454
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 9.7 Product Name: Three Light Pendant UPC: 742546105084 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 9.7
Product Name: Three Light Pendant
UPC: 742546105084
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657454
Product Name F267636 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details