Capital Lighting, Inc. F267836 Mini Pendants-Rod 657453

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.6 Product Name: One Light Pendant UPC: 742546105107 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.6 Product Name: One Light Pendant UPC: 742546105107 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F267836 Mini Pendants-Rod - 657453 - Capital Lighting, Inc.
Columbus, OH, USA
F267836 Mini Pendants-Rod
657453
F267836 Mini Pendants-Rod 657453
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.6 Product Name: One Light Pendant UPC: 742546105107 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3.6
Product Name: One Light Pendant
UPC: 742546105107
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657453
Product Name F267836 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details