Capital Lighting, Inc. F267970 Island/Pool Table-4 Light + 657452

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Merlot Bronze Weight: 12.8 Product Name: Four Light Pendant UPC: 742546105114 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Merlot Bronze Weight: 12.8 Product Name: Four Light Pendant UPC: 742546105114 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F267970 Island/Pool Table-4 Light + - 657452 - Capital Lighting, Inc.
Columbus, OH, USA
F267970 Island/Pool Table-4 Light +
657452
F267970 Island/Pool Table-4 Light + 657452
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Merlot Bronze Weight: 12.8 Product Name: Four Light Pendant UPC: 742546105114 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Merlot Bronze
Weight: 12.8
Product Name: Four Light Pendant
UPC: 742546105114
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657452
Product Name F267970 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details