Capital Lighting, Inc. F267870 Mini Pendants-Rod 657451

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Merlot Bronze Weight: 3.3 Product Name: One Light Pendant UPC: 742546105091 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Merlot Bronze Weight: 3.3 Product Name: One Light Pendant UPC: 742546105091 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F267870 Mini Pendants-Rod - 657451 - Capital Lighting, Inc.
Columbus, OH, USA
F267870 Mini Pendants-Rod
657451
F267870 Mini Pendants-Rod 657451
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Merlot Bronze Weight: 3.3 Product Name: One Light Pendant UPC: 742546105091 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Merlot Bronze
Weight: 3.3
Product Name: One Light Pendant
UPC: 742546105091
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657451
Product Name F267870 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details