Capital Lighting, Inc. F267936 Island/Pool Table-4 Light + 657450

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 12.8 Product Name: Four Light Pendant UPC: 742546105121 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 12.8 Product Name: Four Light Pendant UPC: 742546105121 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F267936 Island/Pool Table-4 Light + - 657450 - Capital Lighting, Inc.
Columbus, OH, USA
F267936 Island/Pool Table-4 Light +
657450
F267936 Island/Pool Table-4 Light + 657450
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 12.8 Product Name: Four Light Pendant UPC: 742546105121 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 12.8
Product Name: Four Light Pendant
UPC: 742546105121
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657450
Product Name F267936 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details