Capital Lighting, Inc. M26954 Mini Pendants-Chain 657449

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 30.50 Bulb Qty: 1 Wattage: 60 Finish: Chrome Weight: 6.09 Product Name: One Light Pendant UPC: 020389006318 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 30.50 Bulb Qty: 1 Wattage: 60 Finish: Chrome Weight: 6.09 Product Name: One Light Pendant UPC: 020389006318 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M26954 Mini Pendants-Chain - 657449 - Capital Lighting, Inc.
Columbus, OH, USA
M26954 Mini Pendants-Chain
657449
M26954 Mini Pendants-Chain 657449
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 30.50 Bulb Qty: 1 Wattage: 60 Finish: Chrome Weight: 6.09 Product Name: One Light Pendant UPC: 020389006318 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 30.50
Bulb
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 6.09
Product Name: One Light Pendant
UPC: 020389006318
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657449
Product Name M26954 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details