Capital Lighting, Inc. M270878 Flush Mounts-Drum Shades 657446

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.75 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture UPC: 020389003263 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.75 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture UPC: 020389003263 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M270878 Flush Mounts-Drum Shades - 657446 - Capital Lighting, Inc.
Columbus, OH, USA
M270878 Flush Mounts-Drum Shades
657446
M270878 Flush Mounts-Drum Shades 657446
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.75 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture UPC: 020389003263 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.75
Bulb
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fixture
UPC: 020389003263
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657446
Product Name M270878 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details