Capital Lighting, Inc. M27264 Semi-Flush Mts.-Candle 657445

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 3.8 Product Name: Three Light Ceiling Fixture UPC: 020389006103 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 3.8 Product Name: Three Light Ceiling Fixture UPC: 020389006103 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M27264 Semi-Flush Mts.-Candle - 657445 - Capital Lighting, Inc.
Columbus, OH, USA
M27264 Semi-Flush Mts.-Candle
657445
M27264 Semi-Flush Mts.-Candle 657445
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 3.8 Product Name: Three Light Ceiling Fixture UPC: 020389006103 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 3.8
Product Name: Three Light Ceiling Fixture
UPC: 020389006103
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657445
Product Name M27264 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details