Capital Lighting, Inc. M271978 Flush Mounts-Drum Shades 657442

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10.6 Product Name: Three Light Ceiling Fixture UPC: 020389006196 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10.6 Product Name: Three Light Ceiling Fixture UPC: 020389006196 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M271978 Flush Mounts-Drum Shades - 657442 - Capital Lighting, Inc.
Columbus, OH, USA
M271978 Flush Mounts-Drum Shades
657442
M271978 Flush Mounts-Drum Shades 657442
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10.6 Product Name: Three Light Ceiling Fixture UPC: 020389006196 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.25
Bulb
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 10.6
Product Name: Three Light Ceiling Fixture
UPC: 020389006196
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657442
Product Name M271978 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details