Capital Lighting, Inc. M271878 Flush Mounts-Drum Shades 657441

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.15 Product Name: Two Light Ceiling Fixture UPC: 020389006158 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.15 Product Name: Two Light Ceiling Fixture UPC: 020389006158 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M271878 Flush Mounts-Drum Shades - 657441 - Capital Lighting, Inc.
Columbus, OH, USA
M271878 Flush Mounts-Drum Shades
657441
M271878 Flush Mounts-Drum Shades 657441
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.15 Product Name: Two Light Ceiling Fixture UPC: 020389006158 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7.15
Product Name: Two Light Ceiling Fixture
UPC: 020389006158
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657441
Product Name M271878 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details