Capital Lighting, Inc. M271917 Flush Mounts-Drum Shades 657440

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Bulb Qty: 3 Wattage: 60 Finish: Couture Gold Weight: 10.64 Product Name: Three Light Ceiling Fixture UPC: 020389006202 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Bulb Qty: 3 Wattage: 60 Finish: Couture Gold Weight: 10.64 Product Name: Three Light Ceiling Fixture UPC: 020389006202 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M271917 Flush Mounts-Drum Shades - 657440 - Capital Lighting, Inc.
Columbus, OH, USA
M271917 Flush Mounts-Drum Shades
657440
M271917 Flush Mounts-Drum Shades 657440
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Bulb Qty: 3 Wattage: 60 Finish: Couture Gold Weight: 10.64 Product Name: Three Light Ceiling Fixture UPC: 020389006202 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.25
Bulb
Qty: 3
Wattage: 60
Finish: Couture Gold
Weight: 10.64
Product Name: Three Light Ceiling Fixture
UPC: 020389006202
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657440
Product Name M271917 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details