Capital Lighting, Inc. F199036 Mid. Chandeliers-Drum Shades 657429

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 8.38 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 20.28 Product Name: Six Light Chandelier UPC: 742546104223 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 8.38 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 20.28 Product Name: Six Light Chandelier UPC: 742546104223 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F199036 Mid. Chandeliers-Drum Shades - 657429 - Capital Lighting, Inc.
Columbus, OH, USA
F199036 Mid. Chandeliers-Drum Shades
657429
F199036 Mid. Chandeliers-Drum Shades 657429
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 8.38 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 20.28 Product Name: Six Light Chandelier UPC: 742546104223 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 8.38
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 20.28
Product Name: Six Light Chandelier
UPC: 742546104223
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657429
Product Name F199036 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details