Capital Lighting, Inc. F199068 Mid. Chandeliers-Drum Shades 657427

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 8.38 Bulb Qty: 6 Wattage: 60 Finish: Deep Bronze Weight: 20.28 Product Name: Six Light Chandelier UPC: 742546104230 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 8.38 Bulb Qty: 6 Wattage: 60 Finish: Deep Bronze Weight: 20.28 Product Name: Six Light Chandelier UPC: 742546104230 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F199068 Mid. Chandeliers-Drum Shades - 657427 - Capital Lighting, Inc.
Columbus, OH, USA
F199068 Mid. Chandeliers-Drum Shades
657427
F199068 Mid. Chandeliers-Drum Shades 657427
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 8.38 Bulb Qty: 6 Wattage: 60 Finish: Deep Bronze Weight: 20.28 Product Name: Six Light Chandelier UPC: 742546104230 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 8.38
Bulb
Qty: 6
Wattage: 60
Finish: Deep Bronze
Weight: 20.28
Product Name: Six Light Chandelier
UPC: 742546104230
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657427
Product Name F199068 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details