Capital Lighting, Inc. F199168 Pendants-Drum Shade 657426

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Deep Bronze Weight: 18.73 Product Name: Three Light Pendant UPC: 742546104254 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Deep Bronze Weight: 18.73 Product Name: Three Light Pendant UPC: 742546104254 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F199168 Pendants-Drum Shade - 657426 - Capital Lighting, Inc.
Columbus, OH, USA
F199168 Pendants-Drum Shade
657426
F199168 Pendants-Drum Shade 657426
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Deep Bronze Weight: 18.73 Product Name: Three Light Pendant UPC: 742546104254 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Bulb
Qty: 3
Wattage: 60
Finish: Deep Bronze
Weight: 18.73
Product Name: Three Light Pendant
UPC: 742546104254
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657426
Product Name F199168 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details